Texas Instruments Standard Linear and Logic Adc, Delta-Sigma, 24Bit, 2Ksps, Tssop-16; Resolution (Bits) Texas Instruments ADS122U04IPW

Description
ADC, DELTA-SIGMA, 24BIT, 2KSPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:UART; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:2.3V; Supply RoHS Compliant: Yes
Description
ADC, DELTA-SIGMA, 24BIT, 2KSPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:UART; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:2.3V; Supply RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, Delta-Sigma, 24Bit, 2Ksps, Tssop-16; Resolution (Bits) Texas Instruments - 52AH6930 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Delta-Sigma, 24Bit, 2Ksps, Tssop-16; Resolution (Bits) Texas Instruments
52AH6930
Adc, Delta-Sigma, 24Bit, 2Ksps, Tssop-16; Resolution (Bits) Texas Instruments 52AH6930
ADC, DELTA-SIGMA, 24BIT, 2KSPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:UART; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:2.3V; Supply RoHS Compliant: Yes

ADC, DELTA-SIGMA, 24BIT, 2KSPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:UART; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:2.3V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 52AH6930
Product Name Adc, Delta-Sigma, 24Bit, 2Ksps, Tssop-16; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - DSCA39-07 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
PE converter - PE-1/8 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Filter module - 750-626 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers
Signal Conditioners - 564132 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Current Output; Analogue
Agency Approval IECEx, ATEX
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details