Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS122C04IPW

Description
Win Source Part Number: 1340207-ADS122C04IPW Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Temperature Sensor Package: Tube Standard Package: 90 Configuration: MUX-PGA-ADC Number of Inputs: 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 2k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.3V ~ 5.5V Voltage - Supply, Digital: 2.3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ADS122C04
Request a Quote Datasheet
Description
Win Source Part Number: 1340207-ADS122C04IPW Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Temperature Sensor Package: Tube Standard Package: 90 Configuration: MUX-PGA-ADC Number of Inputs: 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 2k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.3V ~ 5.5V Voltage - Supply, Digital: 2.3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ADS122C04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1340207-ADS122C04IPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1340207-ADS122C04IPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1340207-ADS122C04IPW
Win Source Part Number: 1340207-ADS122C04IPW Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Temperature Sensor Package: Tube Standard Package: 90 Configuration: MUX-PGA-ADC Number of Inputs: 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 2k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.3V ~ 5.5V Voltage - Supply, Digital: 2.3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ADS122C04

Win Source Part Number: 1340207-ADS122C04IPW
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Temperature Sensor
Package: Tube
Standard Package: 90
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 2k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2.3V ~ 5.5V
Voltage - Supply, Digital: 2.3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADS122C04

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-49069-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49069-ND
Analog to Digital Converters (ADC) 296-49069-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog-to-Digital Converter IC
700-ADS122C04IPW
TSSOP Analog-to-Digital Converter IC 700-ADS122C04IPW
24-bit Delta-Sigma ADC, 4-Ch, 2kSPS, I2C, 16-TSSOP Product overview: ADS122C04IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS122C04IPW can be used for catalog matching and distributor lookup.

24-bit Delta-Sigma ADC, 4-Ch, 2kSPS, I2C, 16-TSSOP Product overview: ADS122C04IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS122C04IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS122C04IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS122C04IPW
Analog to Digital Converters (ADC) ADS122C04IPW
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS122C04IPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS122C04IPW
Data Acquisition - Analog to Digital Converters (ADC) ADS122C04IPW
IC ADC 24BIT SIGMA-DELTA 16TSSOP

IC ADC 24BIT SIGMA-DELTA 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS122C04IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS122C04IPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS122C04IPW
IC ADC 24BIT SIGMA-DELTA 16TSSOP

IC ADC 24BIT SIGMA-DELTA 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1340207-ADS122C04IPW 296-49069-ND 700-ADS122C04IPW ADS122C04IPW ADS122C04IPW ADS122C04IPW
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I2C I2C; I²C
Package Type SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Sample Rate 2 kSamples/Sec 2 kSamples/Sec 2 kSamples/Sec
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914248 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details
 - ADC08234BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP14
Packing Method Tube; Tube
View Details
3 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details