The ADS1222 is a 2-channel, 24-bit delta-sigma analog-to-digital converter with a differential input range of ±5V, an input multiplexer, and a pin-selectable high-impedance buffer, designed for high-resolution measurements in portable and power-constrained applications. It operates from a 2.7V to 5.5V analog supply and consumes 300µA typically. The device is housed in a TSSOP-14 package, with an operating temperature range of −40°C to +85°C and supports a data rate of up to 240 SPS with a 4MHz clock. It includes an on-chip temperature sensor and features ±0.0015% max INL, 20-bit effective resolution, and a 2-wire serial interface.
24-Bit A/D Conv with 2-Channel Diff Input Multiplexer 14-TSSOP -40 to 85
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 077753-ADS1222IPWRG4
Packaging: Reel - TR
Features: Temperature Sensor
Configuration: MUX-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 240
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
24-bit 2-Ch Diff ADC, SPI, 2.7-5.5V, 240S/s, TSSOP Product overview: ADS1222IPWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1222IPWRG4 can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 14-TSSOP
IC ADC 24BIT SIGMA-DELTA 14TSSOP
IC ADC 24BIT SIGMA-DELTA 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1222IPWRG4 | ADS1222IPWRG4-ND | 077753-ADS1222IPWRG4 | 700-ADS1222IPWRG4 | ADS1222IPWRG4 | ADS1222IPWRG4 | ADS1222IPWRG4 |
| Product Name | ADS1222 24-Bit A/D Conv with 2-Channel Diff Input Multiplexer | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1222IPWRG4 | 5.5V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 14-TSSOP | TSSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |