Win Source Part Number: 1356961-ADS1219IRTET
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: PGA
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Base Product Number: ADS1219
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: MUX-ADC
Number of Inputs: 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Data Interface: I²C
Reference Type: External, Internal
Voltage - Supply, Analog: 2.3V ~ 5.5V
Voltage - Supply, Digital: 2.3V ~ 5.5V
Sampling Rate (Per Second): 1k
Number of A/D Converters: 1
24-bit, 1kSPS, 4-ch general-purpose delta-sigma ADC with I2C interface and external Vref inputs 16-WQFN -40 to 125 Product overview: ADS1219IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1219IRTET can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)
IC ADC 24BIT SIGMA-DELTA 16WQFN
IC ADC 24BIT SIGMA-DELTA 16WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1356961-ADS1219IRTET | 700-ADS1219IRTET | 296-53017-1-ND | 296-53017-6-ND | 296-53017-2-ND | ADS1219IRTET | ADS1219IRTET | ADS1219IRTET |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I²C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 1 kSamples/Sec | 1 kSamples/Sec | 1 kSamples/Sec | 1 kSamples/Sec | 1 kSamples/Sec | |||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |