Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS1216Y/250

Description
(PRICE/TC), 24BIT ADC, DELTA-SIGMA, SMD, 1216; RESOLUTION (BITS):24BIT; SAMPLING RATE:780SPS; INPUT CHANNEL TYPE:DIFFERENTIAL; DATA INTERFACE:SERIAL, SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), 24BIT ADC, DELTA-SIGMA, SMD, 1216; RESOLUTION (BITS):24BIT; SAMPLING RATE:780SPS; INPUT CHANNEL TYPE:DIFFERENTIAL; DATA INTERFACE:SERIAL, SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 16831561 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16831561
Power Supply/Voltage Converter PC Board Mount 16831561
(PRICE/TC), 24BIT ADC, DELTA-SIGMA, SMD, 1216; RESOLUTION (BITS):24BIT; SAMPLING RATE:780SPS; INPUT CHANNEL TYPE:DIFFERENTIAL; DATA INTERFACE:SERIAL, SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), 24BIT ADC, DELTA-SIGMA, SMD, 1216; RESOLUTION (BITS):24BIT; SAMPLING RATE:780SPS; INPUT CHANNEL TYPE:DIFFERENTIAL; DATA INTERFACE:SERIAL, SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 16831561
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details