The ADS1213 is a 22-bit delta-sigma analog-to-digital converter with a 4-channel input multiplexer, designed for high-resolution measurement applications such as industrial process control and portable instrumentation. It operates from a single +5V supply and features a programmable gain amplifier with gain steps of 1, 2, 4, 8, or 16, an internal 2.5V reference, and SPI-compatible serial interface. The converter achieves 20-bit effective resolution at 10Hz and 16-bit resolution at 1000Hz in Turbo Mode. It is available in a 24-pin SOIC package and operates over a temperature range of -40°C to +85°C.
22-Bit Analog-to-Digital Converter 24-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1213UG4 |
| Product Name | ADS1213 22-Bit Analog-to-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | SOIC,SSOP |
| Screening Level | Catalog |
| Resolution | 22 bits |
| INL | 62.9 LSB |