Texas Instruments Standard Linear and Logic Ic, 22Bit Adc, 1Mw, Smd; Resolution (Bits) Texas Instruments ADS1212U

Description
IC, 22BIT ADC, 1MW, SMD; Resolution (Bits):22bit; Sampling Rate:6.25kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:SOIC;RoHS Compliant: Yes
Datasheet
Description
IC, 22BIT ADC, 1MW, SMD; Resolution (Bits):22bit; Sampling Rate:6.25kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:SOIC;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 22Bit Adc, 1Mw, Smd; Resolution (Bits) Texas Instruments - 28AH1801 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 22Bit Adc, 1Mw, Smd; Resolution (Bits) Texas Instruments
28AH1801
Ic, 22Bit Adc, 1Mw, Smd; Resolution (Bits) Texas Instruments 28AH1801
IC, 22BIT ADC, 1MW, SMD; Resolution (Bits):22bit; Sampling Rate:6.25kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:SOIC;RoHS Compliant: Yes

IC, 22BIT ADC, 1MW, SMD; Resolution (Bits):22bit; Sampling Rate:6.25kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:SOIC;RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1212U - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1212U
Analog to Digital Converters (ADC) ADS1212U
IC ADC 22BIT SIGMA-DELTA 18SOIC

IC ADC 22BIT SIGMA-DELTA 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1801 ADS1212U
Product Name Ic, 22Bit Adc, 1Mw, Smd; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-06 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Signal Conditioners - 2701722 - RS Components, Ltd.
Specs
Outputs Analog Current Output; Current
Agency Approval IECEx, ATEX
Inputs Current
View Details
Signal Conditioners - 2836319 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
DC Voltage 18, 30 V dc
View Details