Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution 32-VQFN -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1204IRHBTG4 |
| Product Name | ADS1204 Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution |
| Interface Type | Serial |
| Package Type | VQFN |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 3 LSB |