Texas Instruments High-Performance Analog 16-bit TSSOP Analog-to-Digital Converter IC ADS1203IPWR

Description
16-Bit 40kS/s Diff ADC, 85dB SNR, 95dB SFDR, TSSOP Product overview: ADS1203IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS1203IPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 40kS/s Diff ADC, 85dB SNR, 95dB SFDR, TSSOP Product overview: ADS1203IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS1203IPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit TSSOP Analog-to-Digital Converter IC
768-ADS1203IPWR
16-bit TSSOP Analog-to-Digital Converter IC 768-ADS1203IPWR
16-Bit 40kS/s Diff ADC, 85dB SNR, 95dB SFDR, TSSOP Product overview: ADS1203IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS1203IPWR can be used for catalog matching and distributor lookup.

16-Bit 40kS/s Diff ADC, 85dB SNR, 95dB SFDR, TSSOP Product overview: ADS1203IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS1203IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1009282-ADS1203IPWR
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1009282-ADS1203IPWR
Win Source Part Number: 1009282-ADS1203IPWR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Modulator Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 40k Data Interface: Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-ADS1203IPWR,215 6-ADS1203IPWR-TITR-N D,TEXTISADS1203IPWR Base Product Number: ADS1203 Product Status: Obsolete

Win Source Part Number: 1009282-ADS1203IPWR
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: Modulator
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 40k
Data Interface: Serial
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-ADS1203IPWR,2156-ADS1203IPWR-TITR-ND,TEXTISADS1203IPWR
Base Product Number: ADS1203
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS1203IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ADS1203IPWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADS1203IPWR
IC MODULATOR 16BIT 40K 8TSSOP

IC MODULATOR 16BIT 40K 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-ADS1203IPWR 1009282-ADS1203IPWR ADS1203IPWR
Product Name 16-bit TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type TSSOP SSOP SSOP
Resolution 16 bits
Dissipation 49 milliwatts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data