The ADS1202 is a 1-bit, 10MHz, second-order delta-sigma modulator designed for motor control and current shunt applications, providing 16-bit effective resolution with a ±250mV differential input range and a single +5V supply. It is available in an 8-pin TSSOP package and operates over a temperature range of -40°C to +85°C. The device supports configurable clock modes, with a typical operating clock of 10MHz internally or up to 24MHz externally, and includes a 2.5V ±2% internal reference. Mounting is designed for surface-mount assembly on tape and reel with 250 units per reel for the ADS1202IPWT variant, which matches the trailing code of the part number.
Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution 8-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1202IPWTG4 |
| Product Name | ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution |
| Interface Type | Serial |
| Package Type | TSSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 12 LSB |