Manufacturer: Texas Instruments
Win Source Part Number: 077750-ADS1201U
Category: Integrated Circuits(ICs)
Family: Data Acquisition - ADCs/DACs - Special Purpose
Packaging: Tube
Type: Modulator
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295" 7.50mm Width)
Manufacturer Device Package: 16-SOIC
Standard Package: 40
Catalog: Modulator
Operating Supply Voltage: 4.75 V ~ 5.25 V
Sampling Rate (Per Second): 1k
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 077750-ADS1201U |
| Product Name | Integrated Circuits(ICs) |