The ADS114S08IRHBT is a 16-bit, delta-sigma analog-to-digital converter with 12 differential input channels, a programmable gain amplifier (PGA) offering gains from 1 to 128, and an integrated 2.5-V reference. It supports data rates from 2.5 SPS to 4 kSPS and provides simultaneous 50-Hz and 60-Hz noise rejection at ≤20 SPS. The device includes two programmable excitation current sources (10 µA to 2000 µA), an internal temperature sensor, four general-purpose I/Os, and an SPI-compatible interface with optional CRC. It operates from a unipolar 2.7 V to 5.25 V or bipolar ±2.5 V analog supply and a 2.7 V to 3.6 V digital supply, with an extended temperature range of -50°C to +125°C. The part is housed in a 32-pin VQFN package measuring 5.0 mm × 5.0 mm.
16-bit, 4-kSPS, 12-ch delta-sigma ADC with PGA and voltage reference for sensor measurement 32-VQFN -50 to 125 Product overview: ADS114S08IRHBT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16-bit, VQFN, Precision Voltage Reference IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS114S08IRHBT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 700-ADS114S08IRHBT |
| Product Name | 16-bit VQFN Precision Voltage Reference IC |
| Operating Temperature | -50 C (-58 F) |