16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 910817-ADS114S08IPBS
Operating Temperature Range: -50°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Package: 32-TQFP
Package: Tray
Mounting: Surface Mount
Family Name: ADS114S08
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-ADS114S08IPBS, 296-50881-6-ND, -ADS114S08IPBS, -321-ADS114S08IPBSCT
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
IC ADC 16BIT SIGMA-DELTA 32TQFP
IC ADC 16BIT SIGMA-DELTA 32TQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS114S08IPBS-ND | 910817-ADS114S08IPBS | ADS114S08IPBS | ADS114S08IPBS | ADS114S08IPBS |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS114S08IPBS | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | |||
| Package Type | TQFP; 32-TQFP | QFP; TQFP; 32-TQFP (5x5) | QFP; TQFP; 32-TQFP | 32-TQFP | |
| Packing Method | Tray | Tray | Tray; Tray | ||
| Pins | 32 | ||||
| Resolution | 16 bits | 16 bits |