The ADS114S08BIRHBT is a 16-bit, delta-sigma analog-to-digital converter with 12 independent analog inputs, a programmable gain amplifier (PGA) ranging from 1 to 128, and integrated dual programmable current sources for sensor excitation. It supports data rates from 2.5 SPS to 4 kSPS, offers simultaneous 50-Hz and 60-Hz noise rejection at ≤20 SPS, and includes a 2.5-V internal reference with 8 ppm/°C drift. The device operates from a unipolar 2.7 V to 5.25 V or bipolar ±2.5 V analog supply and a digital supply of 2.7 V to 3.6 V, with an operating temperature range of -40°C to +125°C. It is packaged in a 32-pin VQFN with a 5.0 mm × 5.0 mm body size and includes four general-purpose I/Os, an internal temperature sensor, and an SPI-compatible interface.
16-bit, 4-kSPS, 12-ch delta-sigma ADC with PGA and voltage reference for low-cost applications 32-VQFN -40 to 125 Product overview: ADS114S08BIRHBT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16-bit, VQFN, Precision Voltage Reference IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS114S08BIRHBT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 700-ADS114S08BIRHBT |
| Product Name | 16-bit VQFN Precision Voltage Reference IC |
| Operating Temperature | -40 C (-40 F) |