The ADS114S08BIPBS is a 16-bit, delta-sigma analog-to-digital converter with 12 differential input channels, a programmable gain amplifier (1 to 128), and integrated 2.5-V reference and dual programmable current sources. It supports data rates from 2.5 SPS to 4 kSPS, offers simultaneous 50-Hz and 60-Hz noise rejection at ≤20 SPS, and includes an internal temperature sensor and four general-purpose I/Os. The device operates from a unipolar 2.7 V to 5.25 V or bipolar ±2.5 V analog supply and a 2.7 V to 3.6 V digital supply, with an operating temperature range of -40°C to +125°C. It is packaged in a 32-pin TQFP with a 5.0 mm × 5.0 mm body size.
16-bit, 4-kSPS, 12-ch delta-sigma ADC with PGA and voltage reference for low-cost applications 32-TQFP -40 to 125 Product overview: ADS114S08BIPBS from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16-bit, Precision Voltage Reference IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS114S08BIPBS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 700-ADS114S08BIPBS |
| Product Name | 16-bit Precision Voltage Reference IC |
| Operating Temperature | -40 C (-40 F) |