Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS114S06IPBSR

Description
Bit Analog to Digital Converter Input 32-TQFP (5x5)
Request a Quote Datasheet
Description
Bit Analog to Digital Converter Input 32-TQFP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-ADS114S06IPBSRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS114S06IPBSRTR-ND
Analog to Digital Converters (ADC) 296-ADS114S06IPBSRTR-ND
Bit Analog to Digital Converter Input 32-TQFP (5x5)

Bit Analog to Digital Converter Input 32-TQFP (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS114S06IPBSR
910815-ADS114S06IPBSR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS114S06IPBSR 910815-ADS114S06IPBSR
Manufacturer: Texas Instruments Win Source Part Number: 910815-ADS114S06IPBS R Features: Bit Analog to Digital Converter Input 32-TQFP (5x5) Package: Reel - TR Package: 32-TQFP Mounting: Surface Mount Family Name: ADS114S06 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 910815-ADS114S06IPBSR
Features: Bit Analog to Digital Converter Input 32-TQFP (5x5)
Package: Reel - TR
Package: 32-TQFP
Mounting: Surface Mount
Family Name: ADS114S06
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS114S06IPBSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS114S06IPBSR
Analog to Digital Converters (ADC) ADS114S06IPBSR
Bit Analog to Digital Converter Input 32-TQFP (5x5)

Bit Analog to Digital Converter Input 32-TQFP (5x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS114S06IPBSR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS114S06IPBSR
Data Acquisition - Analog to Digital Converters (ADC) ADS114S06IPBSR
IC ADC 32TQFP

IC ADC 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS114S06IPBSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS114S06IPBSR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS114S06IPBSR
IC ADC 32TQFP

IC ADC 32TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADS114S06IPBSRTR-ND 910815-ADS114S06IPBSR ADS114S06IPBSR ADS114S06IPBSR ADS114S06IPBSR
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS114S06IPBSR Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type TQFP; 32-TQFP QFP; TQFP; 32-TQFP (5x5) QFP; TQFP; 32-TQFP 32-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers