The ADS114S06IPBSR is a 16-bit, delta-sigma analog-to-digital converter with 6 differential input channels, a programmable gain amplifier (PGA) offering gains from 1 to 128, and an integrated 2.5-V reference. It supports data rates from 2.5 SPS to 4 kSPS with simultaneous 50-Hz and 60-Hz noise rejection at low speeds, and includes two programmable current sources for sensor excitation. The device operates from a unipolar or bipolar analog supply and a 2.7-V to 3.6-V digital supply, with an extended temperature range of -50°C to +125°C. It is packaged in a 32-pin TQFP measuring 5.0 mm × 5.0 mm and features an SPI-compatible interface with optional CRC. The part includes built-in temperature sensing, system calibration, and four general-purpose I/Os.
16-bit, 4-kSPS, 6-ch delta-sigma ADC with PGA and voltage reference for sensor measurement 32-TQFP -50 to 125 Product overview: ADS114S06IPBSR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16-bit, Precision Voltage Reference IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS114S06IPBSR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 700-ADS114S06IPBSR |
| Product Name | 16-bit Precision Voltage Reference IC |
| Operating Temperature | -50 C (-58 F) |