Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS114S06IPBS

Description
Win Source Part Number: 1171406-ADS114S06IPB S Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Temperature Sensor Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Configuration: MUX-PGA-ADC Number of Inputs: 4, 6 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 4k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: ±2.5V, 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -50°C ~ 125°C Alternative Parts (Cross-Reference): ADS114S06IPBS .; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ADS114S06
Request a Quote Datasheet
Description
Win Source Part Number: 1171406-ADS114S06IPB S Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Temperature Sensor Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Configuration: MUX-PGA-ADC Number of Inputs: 4, 6 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 4k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: ±2.5V, 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -50°C ~ 125°C Alternative Parts (Cross-Reference): ADS114S06IPBS .; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ADS114S06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1171406-ADS114S06IPBS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1171406-ADS114S06IPBS
Win Source Part Number: 1171406-ADS114S06IPB S Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Temperature Sensor Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Configuration: MUX-PGA-ADC Number of Inputs: 4, 6 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 4k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: ±2.5V, 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -50°C ~ 125°C Alternative Parts (Cross-Reference): ADS114S06IPBS .; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ADS114S06

Win Source Part Number: 1171406-ADS114S06IPBS
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Temperature Sensor
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 4, 6
Input Type: Differential, Pseudo-Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 4k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: ±2.5V, 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (5x5)
Temperature Range - Operating: -50°C ~ 125°C
Alternative Parts (Cross-Reference): ADS114S06IPBS .;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADS114S06

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS114S06IPBS-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS114S06IPBS-ND
Analog to Digital Converters (ADC) ADS114S06IPBS-ND
16 Bit Analog to Digital Converter 4, 6 Input 1 Sigma-Delta 32-TQFP (5x5)

16 Bit Analog to Digital Converter 4, 6 Input 1 Sigma-Delta 32-TQFP (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS114S06IPBS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS114S06IPBS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS114S06IPBS
IC ADC 16BIT SIGMA-DELTA 32TQFP

IC ADC 16BIT SIGMA-DELTA 32TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS114S06IPBS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS114S06IPBS
Analog to Digital Converters (ADC) ADS114S06IPBS
16 Bit Analog to Digital Converter 4, 6 Input 1 Sigma-Delta 32-TQFP (5x5)

16 Bit Analog to Digital Converter 4, 6 Input 1 Sigma-Delta 32-TQFP (5x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS114S06IPBS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS114S06IPBS
Data Acquisition - Analog to Digital Converters (ADC) ADS114S06IPBS
IC ADC 16BIT SIGMA-DELTA 32TQFP

IC ADC 16BIT SIGMA-DELTA 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1171406-ADS114S06IPBS ADS114S06IPBS-ND ADS114S06IPBS ADS114S06IPBS ADS114S06IPBS
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI
Operating Temperature -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F)
Sample Rate 4 kSamples/Sec 4 kSamples/Sec 4 kSamples/Sec
Package Type TQFP; 32-TQFP 32-TQFP QFP; TQFP; 32-TQFP
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products