Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1148IRHBT

Description
IC ADC 16BIT SIGMA-DELTA 32VQFN
Datasheet
Description
IC ADC 16BIT SIGMA-DELTA 32VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1148IRHBT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1148IRHBT
Analog to Digital Converters (ADC) ADS1148IRHBT
IC ADC 16BIT SIGMA-DELTA 32VQFN

IC ADC 16BIT SIGMA-DELTA 32VQFN

Supplier's Site Datasheet
Adc, 16Bit, 2Ksps, 4Diff/7Sgl I/p, 32Qfn; Resolution (Bits) Texas Instruments - 33AH3676 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 2Ksps, 4Diff/7Sgl I/p, 32Qfn; Resolution (Bits) Texas Instruments
33AH3676
Adc, 16Bit, 2Ksps, 4Diff/7Sgl I/p, 32Qfn; Resolution (Bits) Texas Instruments 33AH3676
ADC, 16BIT, 2KSPS, 4DIFF/7SGL I/P, 32QFN; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V;RoHS Compliant: Yes

ADC, 16BIT, 2KSPS, 4DIFF/7SGL I/P, 32QFN; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1148IRHBT 33AH3676
Product Name Analog to Digital Converters (ADC) Adc, 16Bit, 2Ksps, 4Diff/7Sgl I/p, 32Qfn; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA - E748C - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolator ICs - 349073 - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details