16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)
IC ADC 16BIT SIGMA-DELTA 16WQFN
IC ADC 16BIT SIGMA-DELTA 16WQFN
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS1119IRTERTR-ND | ADS1119IRTER | ADS1119IRTER | ADS1119IRTER |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 16 | |||
| Resolution | 16 bits | 16 bits |