Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1100A6IDBVTG4 |
| Product Name | ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter |
| Interface Type | Serial; I2C |
| Package Type | SOT-23 |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 8.2 LSB |