16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 143269-ADS1100A5IDBV
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 128
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
1-CH 16-BIT DELTA-SIGMA ADC, SERIAL ACCESS, PDSO6, GREEN, PLASTIC, SOT-23, 6 PIN Product overview: ADS1100A5IDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A5IDBVR can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA SOT23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1100A5IDBVR-ND | 143269-ADS1100A5IDBVR | 700-ADS1100A5IDBVR | ADS1100A5IDBVR | ADS1100A5IDBVR | ADS1100A5IDBVR |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A5IDBVR | 16-bit SOT-23 Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C, Serial, 2-Wire | I2C; I²C | ||
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Packing Method | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |