Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A0IDBV ADS1100A0IDBV

Description
Manufacturer: Texas Instruments Win Source Part Number: 43484-ADS1100A0IDBV Packaging: Reel - TR Features: PGA, Selectable Address Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 128 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Industrial, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 43484-ADS1100A0IDBV Packaging: Reel - TR Features: PGA, Selectable Address Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 128 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Industrial, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A0IDBV - 43484-ADS1100A0IDBV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A0IDBV
43484-ADS1100A0IDBV
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A0IDBV 43484-ADS1100A0IDBV
Manufacturer: Texas Instruments Win Source Part Number: 43484-ADS1100A0IDBV Packaging: Reel - TR Features: PGA, Selectable Address Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 128 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Industrial, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 43484-ADS1100A0IDBV
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 128
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Industrial, Consumer Electronics

Buy Now Datasheet
16-bit SOT23 Analog-to-Digital Converter IC - 700-ADS1100A0IDBV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit SOT23 Analog-to-Digital Converter IC
700-ADS1100A0IDBV
16-bit SOT23 Analog-to-Digital Converter IC 700-ADS1100A0IDBV
IC ADC 16-BIT I2C PROGBL SOT23-6 Product overview: ADS1100A0IDBV from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A0IDBV can be used for catalog matching and distributor lookup.

IC ADC 16-BIT I2C PROGBL SOT23-6 Product overview: ADS1100A0IDBV from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A0IDBV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 43484-ADS1100A0IDBV 700-ADS1100A0IDBV
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A0IDBV 16-bit SOT23 Analog-to-Digital Converter IC
Interface Type I2C; I2C I2C
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC08238BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
3 suppliers
Analogue to Digital Converters - 1923057 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details