The ADS1018IRUGT is a 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed for low-power and compact applications. It features an integrated multiplexer (MUX), programmable gain amplifier (PGA), temperature sensor, oscillator, and voltage reference, all within an ultrasmall X2QFN package measuring 2 mm x 1.5 mm x 0.4 mm. The device operates over a wide supply voltage range of 2V to 5.5V and consumes only 150 OºA in continuous mode, with an automatic power-down feature in single-shot mode to further reduce power consumption. The ADS1018 supports programmable data rates from 128 samples per second (SPS) to 3300 SPS, allowing for flexibility in various applications. It can measure both single-ended and differential inputs, with input ranges from ±256 mV to ±6.144 V, making it suitable for a variety of sensor signals. The internal temperature sensor has a maximum error of 2°C, which is beneficial for applications requiring temperature compensation, such as thermocouple measurements. The specified operating temperature range is from -40°C to +125°C, ensuring reliability in harsh environments. This ADC is particularly well-suited for portable instrumentation, factory automation, and process control applications, where space and power efficiency are critical.
12-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator and Reference 10-X2QFN -40 to 125
Win Source Part Number: 1188958-ADS1018IRUGT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Temperature Sensor
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 12
Sampling Rate (Per Second): 3.3k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2V ~ 5.5V
Voltage - Supply, Digital: 2V ~ 5.5V
Package / Case: 10-XFQFN
Supplier Device Package: 10-X2QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ADS1018IRUGT .;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-35611-1,296-3561
Base Product Number: ADS1018
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12-Bit 3.3kS/s 4-Ch Delta-Sigma ADC, SPI, QFN Product overview: ADS1018IRUGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1018IRUGT can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
IC ADC 12BIT SIGMA-DELTA 10X2QFN
IC ADC 12BIT SIGMA-DELTA 10X2QFN
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1018IRUGT | 1188958-ADS1018IRUGT | 296-35611-1-ND | 296-35611-2-ND | 296-35611-6-ND | 700-ADS1018IRUGT | ADS1018IRUGT | ADS1018IRUGT | ADS1018IRUGT |
| Product Name | ADS1018 12-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator and Reference | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | QFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | VSSOP,X2QFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | QFN | 10-XFQFN | 10-XFQFN | ||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.5000 LSB |