Texas Instruments Standard Linear and Logic Ic, 12Bit Adc, I2C Serial, 6Sot23; Resolution (Bits) Texas Instruments ADS1000A1IDBVT

Description
IC, 12BIT ADC, I2C SERIAL, 6SOT23; Resolution (Bits):12bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
Description
IC, 12BIT ADC, I2C SERIAL, 6SOT23; Resolution (Bits):12bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 12Bit Adc, I2C Serial, 6Sot23; Resolution (Bits) Texas Instruments - 52AH6927 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Adc, I2C Serial, 6Sot23; Resolution (Bits) Texas Instruments
52AH6927
Ic, 12Bit Adc, I2C Serial, 6Sot23; Resolution (Bits) Texas Instruments 52AH6927
IC, 12BIT ADC, I2C SERIAL, 6SOT23; Resolution (Bits):12bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

IC, 12BIT ADC, I2C SERIAL, 6SOT23; Resolution (Bits):12bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 52AH6927
Product Name Ic, 12Bit Adc, I2C Serial, 6Sot23; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details