The ADCS7477AIMF is a low power, 10-bit analog-to-digital converter (ADC) that operates at a conversion rate of 1 MSPS. It features a successive approximation register architecture with an internal track-and-hold circuit. The device is compatible with various serial interfaces, including SPI,Ñ¢, QSPI,Ñ¢, and MICROWIRE,Ñ¢, making it versatile for different applications. This ADC operates with a single supply voltage ranging from +2.7V to +5.25V, utilizing the supply voltage as a reference for a full-scale input range of 0 to V_{DD}. Typical power consumption is 10 mW at a 5V supply and 2 mW at a 3V supply, with a power-down mode that reduces consumption to under 5 µW. The ADCS7477AIMF is available in a compact 6-lead SOT-23 package, suitable for space-constrained applications. Designed for operation over an extended temperature range of -40°C to +85°C, this ADC is suitable for automotive, medical, and portable systems. Key specifications include a differential non-linearity (DNL) of +0.5, -0.3 LSB (typical) and an integral non-linearity (INL) of ±0.4 LSB (typical), ensuring reliable performance in various conditions.
Manufacturer: Texas Instruments
Win Source Part Number: 1139944-ADCS7477AIMF
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: ADCS7477
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, PDSO6
10-Bit 1MSPS ADC, SPI, Single-Ended, 5V, SOT-23-6 Product overview: ADCS7477AIMF from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7477AIMF can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR SOT23-6
IC ADC 10BIT SAR SOT23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1139944-ADCS7477AIMF | ADCS7477AIMFTR-ND | ADCS7477AIMF | 700-ADCS7477AIMF | ADCS7477AIMF | ADCS7477AIMF | ADCS7477AIMF | ADCS7477AIMF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7477AIMF | Analog to Digital Converters (ADC) | 5V SOT-23 Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | SPI; SPI, DSP | SPI | Serial | SPI, Serial, 3-WIRE | SPI; SPI, DSP | |||
| Packing Method | Tape Reel; Reel | Tape Reel | Tape Reel; Tape & Reel | Bulk; Bulk | Tape Reel; Tape & Reel (TR) | Bulk; Bulk | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Sample Rate | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | ||||
| Package Type | SOT-23-6 | SOP; TSOP6 | SOT-23-6 | SOT-23-6 | SOT-23-6 |