Texas Instruments Connectors,Interconnects ADC3910D125IRSMT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Isabellen Category: Connectors,Interconn ects Part Status: Active Input Type: Differential Data Interface: SPI, Parallel, DSP Reference Type: External Voltage - Supply, Analog: 3.135V ~ 3.465V Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V Operating Temperature: -40°C ~ 85°C Package / Case: 20-TQFN Exposed Pad Supplier Device Package: 16-LGA (3x3) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Isabellen Category: Connectors,Interconn ects Part Status: Active Input Type: Differential Data Interface: SPI, Parallel, DSP Reference Type: External Voltage - Supply, Analog: 3.135V ~ 3.465V Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V Operating Temperature: -40°C ~ 85°C Package / Case: 20-TQFN Exposed Pad Supplier Device Package: 16-LGA (3x3) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: Isabellen Category: Connectors,Interconn ects Part Status: Active Input Type: Differential Data Interface: SPI, Parallel, DSP Reference Type: External Voltage - Supply, Analog: 3.135V ~ 3.465V Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V Operating Temperature: -40°C ~ 85°C Package / Case: 20-TQFN Exposed Pad Supplier Device Package: 16-LGA (3x3) Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Isabellen
Category: Connectors,Interconnects
Part Status: Active
Input Type: Differential
Data Interface: SPI, Parallel, DSP
Reference Type: External
Voltage - Supply, Analog: 3.135V ~ 3.465V
Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V
Operating Temperature: -40°C ~ 85°C
Package / Case: 20-TQFN Exposed Pad
Supplier Device Package: 16-LGA (3x3)
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details