IC ADC 8BIT 32-VQFN
IC ADC 8BIT 32-VQFN
IC ADC 8BIT 32-VQFN
| DigiKey | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADC3908S125IRSMTTR-ND | 296-ADC3908S125IRSMTDKR-ND | 296-ADC3908S125IRSMTCT-ND |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel | Serial; Parallel | Serial; Parallel |
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) |
| Pins | 32 | 32 | 32 |
| Resolution | 8 bits | 8 bits | 8 bits |