14 Bit Analog to Digital Converter 2 Input 2 40-WQFN (5x5)
IC ADC 14BIT 40-WQFN
IC ADC 14BIT 40-WQFN
IC ADC 14BIT 40WQFN Product overview: ADC3664IRSBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3664IRSBT can be used for catalog matching and distributor lookup.
IC ADC 14BIT 40WQFN
14 Bit Analog to Digital Converter 2 Input 2 40-WQFN (5x5)
IC ADC 14BIT 40WQFN
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADC3664IRSBTTR-ND | 296-ADC3664IRSBTDKR-ND | 296-ADC3664IRSBTCT-ND | 700-ADC3664IRSBT | ADC3664IRSBT | ADC3664IRSBT | ADC3664IRSBT |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 14BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial; SPI | Serial; SPI | LVDS - Serial, SPI | Serial; SPI; LVDS - Serial, SPI | Serial | |
| Package Type | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | Tape & Reel (TR) | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | |
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 40 | 40 | 40 | 40 | |||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits |