Texas Instruments Connectors,Interconnects ADC3663IRSBR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Sampling Rate (Per Second): 53.5 Input Type: Photoelectric Configuration: Single Reference Type: Internal, Supply Voltage - Supply, Analog: 2.7V ~ 3.3V, 5V Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Sampling Rate (Per Second): 53.5 Input Type: Photoelectric Configuration: Single Reference Type: Internal, Supply Voltage - Supply, Analog: 2.7V ~ 3.3V, 5V Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Sampling Rate (Per Second): 53.5 Input Type: Photoelectric Configuration: Single Reference Type: Internal, Supply Voltage - Supply, Analog: 2.7V ~ 3.3V, 5V Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: End of Life
Sampling Rate (Per Second): 53.5
Input Type: Photoelectric
Configuration: Single
Reference Type: Internal, Supply
Voltage - Supply, Analog: 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 8012 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Crimp or Solder
Mounting Free Hanging (In-Line)
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
SMA Male Straight Termination - ET-SMS-TM-2M - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details