IC ADC 16BIT 40-WQFN
IC ADC 16BIT 40-WQFN
IC ADC 16BIT 40-WQFN
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series: ADC366x
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Operating Temperature: -40°C ~ 105°C
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (5x5)
Mounting Type: Surface Mount
Architecture: SAR
DUAL-CHANNEL, 16-BIT, 25-MSPS, L Product overview: ADC3662IRSBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3662IRSBT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 2 Input 2 SAR 40-WQFN (5x5)
DUAL-CHANNEL, 16-BIT, 25-MSPS, L
| DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADC3662IRSBTTR-ND | 296-ADC3662IRSBTDKR-ND | 296-ADC3662IRSBTCT-ND | 700-ADC3662IRSBT | ADC3662IRSBT | ADC3662IRSBT | |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | 16-bit Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial; SPI | Serial; SPI | LVDS - Serial, SPI | Serial | ||
| Package Type | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | Tape & Reel (TR) | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | |
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Pins | 40 | 40 | 40 | 40 | |||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits |