Texas Instruments Connectors,Interconnects ADC3661IRSBR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Sampling Rate (Per Second): 125M Input Type: LVDS Data Interface: I²C Configuration: 5 x 7 Reference Type: Shunt Voltage - Supply, Analog: 3.135V ~ 3.465V Voltage - Supply, Digital: 5V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Sampling Rate (Per Second): 125M Input Type: LVDS Data Interface: I²C Configuration: 5 x 7 Reference Type: Shunt Voltage - Supply, Analog: 3.135V ~ 3.465V Voltage - Supply, Digital: 5V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Sampling Rate (Per Second): 125M Input Type: LVDS Data Interface: I²C Configuration: 5 x 7 Reference Type: Shunt Voltage - Supply, Analog: 3.135V ~ 3.465V Voltage - Supply, Digital: 5V Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Chipown
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Active
Sampling Rate (Per Second): 125M
Input Type: LVDS
Data Interface: I²C
Configuration: 5 x 7
Reference Type: Shunt
Voltage - Supply, Analog: 3.135V ~ 3.465V
Voltage - Supply, Digital: 5V
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers