Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Sampling Rate (Per Second): 53.5
Input Type: Logic
Configuration: 5 x 7
Architecture: Current Sink, Current Source
Reference Type: Shunt
Voltage - Supply, Digital: 5V
Voltage - Supply, Analog: 5V
Operating Temperature: -40°C ~ 85°C
Package / Case: 420-BBGA Exposed Pad
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |