Win Source Part Number: 1355478-ADC3643IRSBT
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: ADC364x
Package: Tape & Reel
Product Status: Active
Features: PGA
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (5x5)
Base Product Number: ADC3643
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991C3
Configuration: PGA-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: SAR
Number of Bits: 14
Data Interface: Serial
Reference Type: External, Internal
Sampling Rate (Per Second): 65M
Number of A/D Converters: 2
14 Bit Analog to Digital Converter 2 Input 2 SAR 40-WQFN (5x5)
14 Bit Analog to Digital Converter 2 Input 2 SAR 40-WQFN (5x5)
14 Bit Analog to Digital Converter 2 Input 2 SAR 40-WQFN (5x5)
IC ADC 14BIT SAR 40WQFN Product overview: ADC3643IRSBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3643IRSBT can be used for catalog matching and distributor lookup.
IC ADC 14BIT SAR 40WQFN
IC ADC 14BIT SAR 40WQFN
14 Bit Analog to Digital Converter 2 Input 2 SAR 40-WQFN (5x5)
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1355478-ADC3643IRSBT | 296-ADC3643IRSBTDKR-ND | 296-ADC3643IRSBTTR-ND | 296-ADC3643IRSBTCT-ND | 700-ADC3643IRSBT | ADC3643IRSBT | ADC3643IRSBT | ADC3643IRSBT |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 14BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Serial | Serial; Serial | Serial; Serial | Serial; Serial | Serial | Serial; Serial | Serial | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Sample Rate | 65000 kSamples/Sec | 65000 kSamples/Sec | 65000 kSamples/Sec | 65000 kSamples/Sec | 65000 kSamples/Sec | |||
| Package Type | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | Tape & Reel (TR) | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | ||
| Packing Method | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |