IC ADC 14BIT 40-WQFN
IC ADC 14BIT 40-WQFN
IC ADC 14BIT 40-WQFN
14 Bit Analog to Digital Converter 1 Input 1 40-WQFN (5x5)
SINGLE-CHANNEL, 14-BIT, 125-MSPS
| DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADC3544IRSBTTR-ND | 296-ADC3544IRSBTCT-ND | 296-ADC3544IRSBTDKR-ND | ADC3544IRSBT | ADC3544IRSBT |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Serial | Serial; Serial | Serial; Serial | Serial | |
| Package Type | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad |
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |
| Pins | 40 | 40 | 40 | ||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits |