14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 910238-ADC32RF80IRMP
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 2 Input 2 - 72-VQFN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC32RF80
Categories: Integrated Circuits (ICs)
Case / Package: 72-VQFN (10x10)
ECCN: 3A001A5A4
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Dual-channel, 14-bit, 3-GSPS, dual DDC/channel, RF-sampling wideband receiver and feedback IC 72-VQFN -40 to 85 Product overview: ADC32RF80IRMPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32RF80IRMPR can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)
IC ADC 14BIT 72VQFN
IC ADC 14BIT 72VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC32RF80IRMPR-ND | 910238-ADC32RF80IRMPR | 700-ADC32RF80IRMPR | ADC32RF80IRMPR | ADC32RF80IRMPR | ADC32RF80IRMPR |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF80IRMPR | Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | JESD204B | ||||
| Package Type | 72-VFQFN Exposed Pad | 72-VQFN (10x10) | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 72 | |||||
| Resolution | 14 bits | 14 bits |