Texas Instruments Connectors,Interconnects ADC32RF54IRTD

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Input Type: Differential Data Interface: I²C Configuration: 5 x 7 Reference Type: External, Internal, Supply Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Features: Connector Header Through Hole, Right Angle 4 (2 + 1 Power + 1 Ground) position 0.079" (2.00mm) Operating Temperature: -40°C ~ 85°C Package / Case: 128-XFQFN
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Input Type: Differential Data Interface: I²C Configuration: 5 x 7 Reference Type: External, Internal, Supply Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Features: Connector Header Through Hole, Right Angle 4 (2 + 1 Power + 1 Ground) position 0.079" (2.00mm) Operating Temperature: -40°C ~ 85°C Package / Case: 128-XFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Input Type: Differential Data Interface: I²C Configuration: 5 x 7 Reference Type: External, Internal, Supply Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Features: Connector Header Through Hole, Right Angle 4 (2 + 1 Power + 1 Ground) position 0.079" (2.00mm) Operating Temperature: -40°C ~ 85°C Package / Case: 128-XFQFN

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Input Type: Differential
Data Interface: I²C
Configuration: 5 x 7
Reference Type: External, Internal, Supply
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Features: Connector Header Through Hole, Right Angle 4 (2 + 1 Power + 1 Ground) position 0.079" (2.00mm)
Operating Temperature: -40°C ~ 85°C
Package / Case: 128-XFQFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details