Manufacturer: Texas Instruments
Win Source Part Number: 910236-ADC32RF44IRMP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ADC32RF44
Categories: Integrated Circuits (ICs)
Case / Package: 72-VQFN (10x10)
ECCN: 3A001A5A4
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-46582-ND, 296-46582, ADC32RF44IRMP-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
Dual-Channel, 14-Bit, 2.6-GSPS RF-Sampling Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADC32RF44IRMP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32RF44IRMP can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
IC ADC 14BIT PIPELINED 72VQFN
IC ADC 14BIT PIPELINED 72VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910236-ADC32RF44IRMP | 296-46582-ND | 700-ADC32RF44IRMP | ADC32RF44IRMP | ADC32RF44IRMP | ADC32RF44IRMP |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF44IRMP | Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 72-VQFN (10x10) | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | Serial | Serial | Serial; JESD204B Serial | |||
| Packing Method | Tray | Tray | Tray; Tray | |||
| Pins | 72 |