Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADC16DV160HFEB/NOPB ADC16DV160HFEB/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 767759-ADC16DV160HFE B/NOPB Data Interface: SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADC16DV160 Number of Converters: 2 Input Range: 2.4 Vpp Family Name: ADC16DV160 Categories: Development Boards, Kits, Programmers Sampling Rate: 160M Introduction Date: October 26, 2010 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 767759-ADC16DV160HFE B/NOPB Data Interface: SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADC16DV160 Number of Converters: 2 Input Range: 2.4 Vpp Family Name: ADC16DV160 Categories: Development Boards, Kits, Programmers Sampling Rate: 160M Introduction Date: October 26, 2010 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADC16DV160HFEB/NOPB
767759-ADC16DV160HFEB/NOPB
Evaluation Boards - Analog to Digital Converters (ADCs) - ADC16DV160HFEB/NOPB 767759-ADC16DV160HFEB/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 767759-ADC16DV160HFE B/NOPB Data Interface: SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADC16DV160 Number of Converters: 2 Input Range: 2.4 Vpp Family Name: ADC16DV160 Categories: Development Boards, Kits, Programmers Sampling Rate: 160M Introduction Date: October 26, 2010 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 767759-ADC16DV160HFEB/NOPB
Data Interface: SPI
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: ADC16DV160
Number of Converters: 2
Input Range: 2.4 Vpp
Family Name: ADC16DV160
Categories: Development Boards, Kits, Programmers
Sampling Rate: 160M
Introduction Date: October 26, 2010
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 767759-ADC16DV160HFEB/NOPB
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADC16DV160HFEB/NOPB
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574ATE/883B - 909529-AD574ATE/883B - Win Source Electronics
Specs
Package Type 28-LCC (11.43x11.43)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
 - SI4738-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN-20
Packing Method Tape Reel; Tape & Reel
View Details