Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC14X250RHBR

Description
Bit Analog to Digital Converter Input 32-VQFN (5x5)
Request a Quote Datasheet
Description
Bit Analog to Digital Converter Input 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC14X250RHBR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC14X250RHBR-ND
Analog to Digital Converters (ADC) ADC14X250RHBR-ND
Bit Analog to Digital Converter Input 32-VQFN (5x5)

Bit Analog to Digital Converter Input 32-VQFN (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC14X250RHBR
910229-ADC14X250RHBR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC14X250RHBR 910229-ADC14X250RHBR
Manufacturer: Texas Instruments Win Source Part Number: 910229-ADC14X250RHBR Features: Bit Analog to Digital Converter Input 32-VQFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ADC14X250 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: 3A991C2 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 910229-ADC14X250RHBR
Features: Bit Analog to Digital Converter Input 32-VQFN (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ADC14X250
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: 3A991C2
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADC14X250RHBR
VQFN Analog-to-Digital Converter IC 700-ADC14X250RHBR
14-Bit, 250-MSPS Analog-to-Digital Converter (ADC) 32-VQFN -40 to 85 Product overview: ADC14X250RHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC14X250RHBR can be used for catalog matching and distributor lookup.

14-Bit, 250-MSPS Analog-to-Digital Converter (ADC) 32-VQFN -40 to 85 Product overview: ADC14X250RHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC14X250RHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC14X250RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC14X250RHBR
Analog to Digital Converters (ADC) ADC14X250RHBR
Bit Analog to Digital Converter Input 32-VQFN (5x5)

Bit Analog to Digital Converter Input 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC14X250RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC14X250RHBR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC14X250RHBR
IC ADC 32VQFN

IC ADC 32VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC14X250RHBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC14X250RHBR
Data Acquisition - Analog to Digital Converters (ADC) ADC14X250RHBR
IC ADC 32VQFN

IC ADC 32VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC14X250RHBR-ND 910229-ADC14X250RHBR 700-ADC14X250RHBR ADC14X250RHBR ADC14X250RHBR ADC14X250RHBR
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC14X250RHBR VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type 32-VFQFN Exposed Pad 32-VQFN (5x5) 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD10465AZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analog to Digital Converters (ADC) - 336-2194-5-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Analogue to Digital Converters - 1923233P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type SAR; SAR
View Details