ADC, PROPRIETARY METHOD, 12-BIT, Product overview: ADC12L063CIVY from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12L063CIVY can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1139850-ADC12L063CIV
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC12L063CIVY | 1139850-ADC12L063CIVY | ADC12L063CIVY |
| Product Name | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12L063CIVY | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | ||
| Package Type | Bulk | QFP; 32-LQFP | |
| Packing Method | Bulk | Bulk; Bulk | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |