Texas Instruments High-Performance Analog Analog-to-Digital Converter IC ADC12L034CIWM

Description
SUCCESSIVE APPROXIMATION ADC Product overview: ADC12L034CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADC12L034CIWM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SUCCESSIVE APPROXIMATION ADC Product overview: ADC12L034CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADC12L034CIWM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog-to-Digital Converter IC - 768-ADC12L034CIWM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
768-ADC12L034CIWM
Analog-to-Digital Converter IC 768-ADC12L034CIWM
SUCCESSIVE APPROXIMATION ADC Product overview: ADC12L034CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADC12L034CIWM can be used for catalog matching and distributor lookup.

SUCCESSIVE APPROXIMATION ADC Product overview: ADC12L034CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADC12L034CIWM can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1227169-ADC12L034CIWM
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1227169-ADC12L034CIWM
Win Source Part Number: 1227169-ADC12L034CIW M Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Tube Standard Package: 30 Mounting: SMD (SMT) Configuration: MUX-S/H-ADC Number of Inputs: 2, 4 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: SAR Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 3V ~ 5.5V Voltage - Supply, Digital: 3V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: *ADC12L034CIWM Base Product Number: ADC12L Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1227169-ADC12L034CIWM
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Input Type: Differential, Pseudo-Differential, Single Ended
Architecture: SAR
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 3V ~ 5.5V
Voltage - Supply, Digital: 3V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: *ADC12L034CIWM
Base Product Number: ADC12L
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC12L034CIWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12L034CIWM
Analog to Digital Converters (ADC) ADC12L034CIWM
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-SOIC

12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-SOIC

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC12L034CIWM - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12L034CIWM
Data Acquisition - Analog to Digital Converters (ADC) ADC12L034CIWM
IC ADC 12BIT SAR 24SOIC

IC ADC 12BIT SAR 24SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-ADC12L034CIWM 1227169-ADC12L034CIWM ADC12L034CIWM ADC12L034CIWM
Product Name Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI, Serial SPI; SPI SPI; SPI
Package Type SOIC SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width)
Dissipation 15 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1897373 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937B-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details