12-Bit, 4.0 GSPS RF sampling ADC with JESD204B interface 68-VQFN -40 to 85
IC ADC 12BIT FOLD INTERP 68VQFN
12 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 68-VQFN (10x10)
IC ADC 12BIT FOLD INTERP 68VQFN
Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | ADC12J4000NKE10 | ADC12J4000NKE10 | ADC12J4000NKE10 | ADC12J4000NKE10 |
Product Name | ADC12J4000 12-Bit, 4.0 GSPS RF sampling ADC with JESD204B interface | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
Interface Type | JESD204B | JESD204B | ||
Package Type | VQFN | 68-VFQFN Exposed Pad | 68-VFQFN Exposed Pad | |
Screening Level | Catalog | |||
Resolution | 12 bits | 12 bits | ||
Dissipation | 2000 milliwatts |