Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC12H038CIWMX

Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-SOIC
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC12H038CIWMX-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC12H038CIWMX-ND
Analog to Digital Converters (ADC) ADC12H038CIWMX-ND
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-SOIC

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC12H038CIWMX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12H038CIWMX
Data Acquisition - Analog to Digital Converters (ADC) ADC12H038CIWMX
IC ADC 12BIT SAR 28SOIC

IC ADC 12BIT SAR 28SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC12H038CIWMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12H038CIWMX
Analog to Digital Converters (ADC) ADC12H038CIWMX
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-SOIC

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12H038CIWMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12H038CIWMX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12H038CIWMX
IC ADC 12BIT SAR 28SOIC

IC ADC 12BIT SAR 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12H038CIWMX-ND ADC12H038CIWMX ADC12H038CIWMX ADC12H038CIWMX
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 12 bits 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC08038CMJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Resolution 8 bits
View Details
2 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674JN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details