Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12H030CIWM/NOPB ADC12H030CIWM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 767751-ADC12H030CIWM /NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 5V Input Type: Differential, Pseudo-Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Part Status: Obsolete(EOL) Resolution: 12 Number of Converters: 1 Family Name: ADC12H030 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1861IMS#TR; AD7262BCPZ; LTC1861IMS; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 45
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 767751-ADC12H030CIWM /NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 5V Input Type: Differential, Pseudo-Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Part Status: Obsolete(EOL) Resolution: 12 Number of Converters: 1 Family Name: ADC12H030 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1861IMS#TR; AD7262BCPZ; LTC1861IMS; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12H030CIWM/NOPB
767751-ADC12H030CIWM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12H030CIWM/NOPB 767751-ADC12H030CIWM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 767751-ADC12H030CIWM /NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 5V Input Type: Differential, Pseudo-Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Part Status: Obsolete(EOL) Resolution: 12 Number of Converters: 1 Family Name: ADC12H030 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1861IMS#TR; AD7262BCPZ; LTC1861IMS; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 45

Manufacturer: Texas Instruments
Win Source Part Number: 767751-ADC12H030CIWM/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 1, 2
Operating Supply Voltage: 5V
Input Type: Differential, Pseudo-Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 12
Number of Converters: 1
Family Name: ADC12H030
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LTC1861IMS#TR; AD7262BCPZ; LTC1861IMS;
Introduction Date: July 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 45

Buy Now Datasheet
12BIT Analog-to-Digital Converter IC - 700-ADC12H030CIWM/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-ADC12H030CIWM/NOPB
12BIT Analog-to-Digital Converter IC 700-ADC12H030CIWM/NOPB
IC ADC 12BIT SAR 16SOIC Product overview: ADC12H030CIWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12H030CIWM/NO PB can be used for catalog matching and distributor lookup.

IC ADC 12BIT SAR 16SOIC Product overview: ADC12H030CIWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12H030CIWM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC12H030CIWM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12H030CIWM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC12H030CIWM/NOPB
IC ADC 12BIT SAR 16SOIC

IC ADC 12BIT SAR 16SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC12H030CIWM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12H030CIWM/NOPB
Analog to Digital Converters (ADC) ADC12H030CIWM/NOPB
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 16-SOIC

12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 767751-ADC12H030CIWM/NOPB 700-ADC12H030CIWM/NOPB ADC12H030CIWM/NOPB ADC12H030CIWM/NOPB
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12H030CIWM/NOPB 12BIT Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI, Serial SPI; SPI
Package Type SOIC SOT-23-6 SOIC; 16-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) 0.0 C (32 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914871 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details
ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMPR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details