RF-sampling 12-bit ADC with dual-channel 5.2 GSPS or single-channel 10.4 GSPS 144-FCBGA -40 to 85 Product overview: ADC12DJ5200RFAAV from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12DJ5200RFAAV
Manufacturer: Texas Instruments
Win Source Part Number: 910220-ADC12DJ5200RF
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 - 144-FCBGA (10x10)
Package: 144-FBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: ADC12DJ5200
Categories: Integrated Circuits (ICs)
Case / Package: 144-FCBGA (10x10)
ECCN: 3A001A5A3
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 168
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8542.39.0001
12 Bit Analog to Digital Converter 2 Input 2 144-FCBGA (10x10)
12 Bit Analog to Digital Converter 2 Input 2 144-FCBGA (10x10)
IC ADC 12BIT 144FCBGA
IC ADC 12BIT 144FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC12DJ5200RFAAV | 910220-ADC12DJ5200RFAAV | 296-ADC12DJ5200RFAAV-ND | ADC12DJ5200RFAAV | ADC12DJ5200RFAAV | ADC12DJ5200RFAAV |
| Product Name | Dual Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DJ5200RFAAV | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 144-FCBGA (10x10) | 144-FBGA, FCBGA | 144-FBGA, FCBGA | 144-FBGA, FCBGA | ||
| Interface Type | SPI; SPI | SPI; SPI | ||||
| Packing Method | Tray | Tray | Tray; Tray | |||
| Pins | 144 |