IC ADC 12BIT 144-FCBGA
ENHANCED-PRODUCT 12-BIT ADC WITH
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADC12DJ5200ALREP-ND | ADC12DJ5200ALREP |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 144-FBGA, FCBGA | 144-FBGA, FCBGA |
| Packing Method | Tray | Tray; Tray |
| Pins | 144 | |
| Resolution | 12 bits | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |