12 Bit Analog to Digital Converter 8 Input 2 SAR 144-FCBGA
12 Bit Analog to Digital Converter 8 Input 2 SAR 144-FCBGA
RF-SAMPLING 12-BIT ADC WITH 4-GS
RF-SAMPLING 12-BIT ADC WITH 4-GS
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADC12DJ4000RFZEG-ND | ADC12DJ4000RFZEG | ADC12DJ4000RFZEG | ADC12DJ4000RFZEG |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 144-BGA, FCBGA | 144-BGA, FCBGA | 144-BGA, FCBGA | |
| Packing Method | Tray | Tray | Tray; Tray | |
| Pins | 144 | |||
| Resolution | 12 bits | 12 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |