Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC12DJ3200AAV

Description
12 Bit Analog to Digital Converter 1, 2 Input 2 FLASH, SAR 144-FCBGA (10x10)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1, 2 Input 2 FLASH, SAR 144-FCBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-47440-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-47440-ND
Analog to Digital Converters (ADC) 296-47440-ND
12 Bit Analog to Digital Converter 1, 2 Input 2 FLASH, SAR 144-FCBGA (10x10)

12 Bit Analog to Digital Converter 1, 2 Input 2 FLASH, SAR 144-FCBGA (10x10)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DJ3200AAV
910218-ADC12DJ3200AAV
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DJ3200AAV 910218-ADC12DJ3200AAV
Manufacturer: Texas Instruments Win Source Part Number: 910218-ADC12DJ3200AA V Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1, 2 Input 2 FLASH, SAR 144-FCBGA (10x10) Package: 144-FBGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: ADC12DJ3200 Categories: Integrated Circuits (ICs) Case / Package: 144-FCBGA (10x10) ECCN: 3A001A5A3 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47440, ADC12DJ3200AAV-ND, -296-47440-ND

Manufacturer: Texas Instruments
Win Source Part Number: 910218-ADC12DJ3200AAV
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1, 2 Input 2 FLASH, SAR 144-FCBGA (10x10)
Package: 144-FBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: ADC12DJ3200
Categories: Integrated Circuits (ICs)
Case / Package: 144-FCBGA (10x10)
ECCN: 3A001A5A3
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47440, ADC12DJ3200AAV-ND, -296-47440-ND

Buy Now Datasheet
Dual Analog-to-Digital Converter IC - 700-ADC12DJ3200AAV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADC12DJ3200AAV
Dual Analog-to-Digital Converter IC 700-ADC12DJ3200AAV
12-bit, dual 3.2-GSPS or single 6.4-GSPS, RF-sampling analog-to-digital converter (ADC) 144-FCBGA -40 to 85 Product overview: ADC12DJ3200AAV from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12DJ3200AAV can be used for catalog matching and distributor lookup.

12-bit, dual 3.2-GSPS or single 6.4-GSPS, RF-sampling analog-to-digital converter (ADC) 144-FCBGA -40 to 85 Product overview: ADC12DJ3200AAV from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12DJ3200AAV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC12DJ3200AAV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12DJ3200AAV
Analog to Digital Converters (ADC) ADC12DJ3200AAV
12 Bit Analog to Digital Converter 1, 2 Input 2 FLASH, SAR 144-FCBGA (10x10)

12 Bit Analog to Digital Converter 1, 2 Input 2 FLASH, SAR 144-FCBGA (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC12DJ3200AAV - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12DJ3200AAV
Data Acquisition - Analog to Digital Converters (ADC) ADC12DJ3200AAV
IC ADC 12BIT FLASH/SAR 144FCBGA

IC ADC 12BIT FLASH/SAR 144FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DJ3200AAV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12DJ3200AAV
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12DJ3200AAV
IC ADC 12BIT FLASH 144FCBGA

IC ADC 12BIT FLASH 144FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-47440-ND 910218-ADC12DJ3200AAV 700-ADC12DJ3200AAV ADC12DJ3200AAV ADC12DJ3200AAV ADC12DJ3200AAV
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DJ3200AAV Dual Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type JESD204B JESD204B
Package Type 144-FBGA, FCBGA 144-FCBGA (10x10) 144-FBGA, FCBGA 144-FBGA, FCBGA
Packing Method Tray Tray Tray; Tray
Pins 144
Resolution 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913493P - RS Components, Ltd.
Specs
Package Type SO
Resolution 12 bits
ADC Type SAR; SAR
View Details
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0831BCN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers