12 Bit Analog to Digital Converter 2 Input Pipelined 144-FCBGA
IC ADC 12BIT PIPELINED 144FCBGA
IC ADC 12BIT PIPELINED 144FCBGA
12 Bit Analog to Digital Converter 2 Input Pipelined 144-FCBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADC12DJ2700ZEGTTR-ND | ADC12DJ2700ZEGT | ADC12DJ2700ZEGT | ADC12DJ2700ZEGT |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial; JESD204B, Serial | Serial | |
| Package Type | 144-BGA, FCBGA | 144-BGA, FCBGA | 144-BGA, FCBGA | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 144 | |||
| Resolution | 12 bits | 12 bits |